SN74HC02 Quadruple 2-Input Positive-NOR Gates
NOR Gate IC 4 Channel 14-PDIP
Logic Gates Quad 2-Input Positive-NOR Gates
IC GATE NOR 4CH 2-INP 14DIP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC02AN | 296-SN74HC02AN-ND | SN74HC02AN | SN74HC02AN | SN74HC02AN |
| Product Name | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR; NOR Gate | NOR | |
| IC Package Type | DIP; PDIP; Other; PDIP14 | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 13 ns |