NAND Gate IC 4 Channel 14-PDIP
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE NAND 4CH 2-INP 14DIP
Logic Gates Quad 2-Input Positive-NAND Gates
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HC00AN-ND | SN74HC00AN | SN74HC00AN | SN74HC00AN | SN74HC00AN | SN74HC00AN |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 13 ns | 13 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA |