Manufacturer: Texas Instruments
Win Source Part Number: 794991-SN74GTLPH1691
Series: 74GTLPH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 17-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 3.15 V ~ 3.45 V
Part Status: Obsolete(EOL)
Family Name: SN74GTLPH16916
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74GTLPH16916GRE4; SN74GTLPH16916DL; 74GTLPH16916GRG4; SN74GTLPH16916DLR;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 794991-SN74GTLPH16916VR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74GTLPH16916VR |