Manufacturer: Texas Instruments
Win Source Part Number: 1254439-SN74GTLPH169
Series: 74GTLPH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 3.15 V ~ 3.45 V
Part Status: Obsolete(EOL)
Family Name: SN74GTLPH16912
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74GTLPH16912GRG4; 74GTLPH16912GRE4; SN74GTLPH16912DGG;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1254439-SN74GTLPH16912VR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74GTLPH16912VR |