Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTL3004DCKRG4 SN74GTL3004DCKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 065481-SN74GTL3004DC KRG4 Packaging: Reel - TR Features: GTL Voltage Reference Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 1.3V Voltage - VCCB: 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065481-SN74GTL3004DC KRG4 Packaging: Reel - TR Features: GTL Voltage Reference Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 1.3V Voltage - VCCB: 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTL3004DCKRG4 - 065481-SN74GTL3004DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL3004DCKRG4
065481-SN74GTL3004DCKRG4
Logic - Logic - Translators, Level Shifters - SN74GTL3004DCKRG4 065481-SN74GTL3004DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 065481-SN74GTL3004DC KRG4 Packaging: Reel - TR Features: GTL Voltage Reference Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1V to 1.3V Voltage - VCCB: 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065481-SN74GTL3004DCKRG4
Packaging: Reel - TR
Features: GTL Voltage Reference
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1V to 1.3V
Voltage - VCCB: 3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 065481-SN74GTL3004DCKRG4
Product Name Logic - Logic - Translators, Level Shifters - SN74GTL3004DCKRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products