Texas Instruments Standard Linear and Logic 3.3V 16mA TSSOP Logic IC SN74GTL2007PW

Description
12-Bit GTL/LVTTL Translator, 3.3V, 16mA, 10ns, TSSOP Product overview: SN74GTL2007PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 16mA, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74GTL2007PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit GTL/LVTTL Translator, 3.3V, 16mA, 10ns, TSSOP Product overview: SN74GTL2007PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 16mA, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74GTL2007PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 16mA TSSOP Logic IC
732-SN74GTL2007PW
3.3V 16mA TSSOP Logic IC 732-SN74GTL2007PW
12-Bit GTL/LVTTL Translator, 3.3V, 16mA, 10ns, TSSOP Product overview: SN74GTL2007PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 16mA, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74GTL2007PW can be used for catalog matching and distributor lookup.

12-Bit GTL/LVTTL Translator, 3.3V, 16mA, 10ns, TSSOP Product overview: SN74GTL2007PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 16mA, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74GTL2007PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN74GTL2007PW
Product Name 3.3V 16mA TSSOP Logic IC
Gate Type Translator
Supply Voltage 3.6V
Inputs 12
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT14BQ-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 54LS51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details