Manufacturer: Texas Instruments
Win Source Part Number: 118228-SN74GTL16923D
Packaging: Reel - TR
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: LVTTL-TO-GTL/GTL+ TRANSCEIVER
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 118228-SN74GTL16923DGGR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74GTL16923DGGR |