The SN74FB2041A is a 7-bit transceiver designed for signal translation between TTL and backplane transceiver logic (BTL) environments, compliant with IEEE Std 1194.1-1991. It features a B port that operates at BTL signal levels, capable of sinking up to 100 mA through its open-collector outputs. The device includes two output enables for the B outputs, allowing for flexible data management. The A port operates at TTL levels, with high-impedance states during power-up and power-down, ensuring minimal signal distortion during live insertion or withdrawal. The BIAS VCC pin helps establish a voltage on the BTL outputs when VCC is not connected, enhancing reliability in various applications. This transceiver is suitable for projects requiring robust signal translation and management between different logic levels.
TTL/BTL Transceiver/Translat
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SN74FB2041ARCG3 |
| Product Name | Specialty Logic |