Texas Instruments High-Performance Analog Logic IC SN74F86NS

Description
XOR Gate 4-Element 2-IN Bipolar 14-Pin SOP Tube Product overview: SN74F86NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XOR Gate 4-Element 2-IN Bipolar 14-Pin SOP Tube Product overview: SN74F86NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
XOR Gate 4-Element 2-IN Bipolar 14-Pin SOP Tube Product overview: SN74F86NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86NS can be used for catalog matching and distributor lookup.

XOR Gate 4-Element 2-IN Bipolar 14-Pin SOP Tube Product overview: SN74F86NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74F86NS - Rochester Electronics
Newburyport, MA, United States
IC GATE XOR 4CH 2-INP 14-SO

IC GATE XOR 4CH 2-INP 14-SO

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F86NS - 727103-SN74F86NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F86NS
727103-SN74F86NS
Logic - Logic - Gates and Inverters - SN74F86NS 727103-SN74F86NS
Manufacturer: Texas Instruments Win Source Part Number: 727103-SN74F86NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 0808G4 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 727103-SN74F86NS
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 0808G4
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F86NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F86NS
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F86NS
IC GATE XOR 4CH 2-INP 14-SO

IC GATE XOR 4CH 2-INP 14-SO

Supplier's Site
Gates and Inverters - SN74F86NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F86NS
Gates and Inverters SN74F86NS
IC Channel

IC Channel

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74F86NS SN74F86NS 727103-SN74F86NS SN74F86NS SN74F86NS
Product Name Logic IC Logic - Logic - Gates and Inverters - SN74F86NS Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type XOR; XOR GATE OR; XOR NOT
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHC1G08GW-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS21FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details