Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F657DW SN74F657DW

Description
Bus Transceiver, F/FAST Series, 8-Func, 8-Bit, True Output, TTL, PDSO24
Request a Quote Datasheet
Description
Bus Transceiver, F/FAST Series, 8-Func, 8-Bit, True Output, TTL, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74F657DW - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, F/FAST Series, 8-Func, 8-Bit, True Output, TTL, PDSO24

Bus Transceiver, F/FAST Series, 8-Func, 8-Bit, True Output, TTL, PDSO24

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F657DW - 111520-SN74F657DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F657DW
111520-SN74F657DW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F657DW 111520-SN74F657DW
Manufacturer: Texas Instruments Win Source Part Number: 111520-SN74F657DW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 12mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111520-SN74F657DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 24mA; 12mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bus Transceivers Octal Transceiver - 815-SN74F657DW - Utmel Electronic Limited
Hong Kong, China
Bus Transceivers Octal Transceiver
815-SN74F657DW
Bus Transceivers Octal Transceiver 815-SN74F657DW
Bus Transceivers Octal Transceiver

Bus Transceivers Octal Transceiver

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74F657DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74F657DW
Buffers, Drivers, Receivers, Transceivers SN74F657DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number SN74F657DW 111520-SN74F657DW 815-SN74F657DW SN74F657DW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F657DW Bus Transceivers Octal Transceiver Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295, 7.50mm Width) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details