The SN74F573DWR is an 8-bit transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance bus loads. It is packaged in a 20-pin SOIC (DW) package with dimensions compatible with 330.0 mm reel diameter and 24.4 mm tape width. Operating temperature ranges from 0°C to 70°C, with a supply voltage of 4.5 V to 5.5 V. Outputs can source −3 mA and sink up to 24 mA. The device supports full parallel data loading, with latch enable and buffered output enable controls. Propagation delay from L to Q is 1.2 ns to 8.5 ns typical under specified conditions. The part meets RoHS compliance and has a moisture sensitivity level of 1 with a peak reflow temperature of 260°C.
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 030093-SN74F573DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.6ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC OCT TRANSP D-TYP LATCH 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74F573DWR | 296-14822-2-ND | 030093-SN74F573DWR | SN74F573DWR | SN74F573DWR | SN74F573DWR |
| Product Name | SN74F573 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74F573DWR | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Operating Current | 55 mA | |||||
| Propagation Delay | 8 ns | 8.6 ns | 8.6 ns | 8.6 ns |