Buffers & Line Drivers Octal Buffer/Driver With 3-State Outputs
NON INVERTING BUFFER, DIP-20; Logic Family / Base Number:74F541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74F; MSL:- RoHS Compliant: Yes
LOGIC, BUFF/DVR TRI-ST OCTAL, 20DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74F541; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74F; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74F541N | 67K1076 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Dip-20; Logic Family / Base Number Texas Instruments |