Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74F378DR

Description
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16
Request a Quote
Description
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F378DR is a positive-edge-triggered D-type flip-flop featuring six individual flip-flops with single-rail outputs. It includes a buffered common enable input (CLKEN) that allows for clock enabling, differentiating it from similar models like the SN74F174, which has a common clear. The device transfers data from the D inputs to the Q outputs on the positive edge of the clock pulse when CLKEN is low, ensuring that clock triggering is voltage level-dependent rather than pulse-dependent. This flip-flop operates within a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from 0°C to 70°C. It supports a maximum clock frequency of 110 MHz and has specific timing requirements for setup and hold times, making it suitable for high-speed applications. The SN74F378DR is available in a 16-pin SOIC package and is classified as obsolete, indicating that it may no longer be in production. Engineers should consider this when evaluating its use in new designs.

Datasheet Summary
Powered by GS/AI

The SN74F378DR is a positive-edge-triggered D-type flip-flop featuring six individual flip-flops with single-rail outputs. It includes a buffered common enable input (CLKEN) that allows for clock enabling, differentiating it from similar models like the SN74F174, which has a common clear. The device transfers data from the D inputs to the Q outputs on the positive edge of the clock pulse when CLKEN is low, ensuring that clock triggering is voltage level-dependent rather than pulse-dependent. This flip-flop operates within a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from 0°C to 70°C. It supports a maximum clock frequency of 110 MHz and has specific timing requirements for setup and hold times, making it suitable for high-speed applications. The SN74F378DR is available in a 16-pin SOIC package and is classified as obsolete, indicating that it may no longer be in production. Engineers should consider this when evaluating its use in new designs.

Suppliers

Company
Product
Description
Supplier Links
 - SN74F378DR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74F378DR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F378DR
Integrated Circuits (ICs) - Logic - Flip Flops SN74F378DR
D FLIP-FLOP, 6-BIT

D FLIP-FLOP, 6-BIT

Supplier's Site
Flip Flops - SN74F378DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F378DR
Flip Flops SN74F378DR
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74F378DR SN74F378DR SN74F378DR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products