Texas Instruments SN74F373 Octal D-type transparent latches SN74F373N

Description
Octal D-type transparent latches 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-type transparent latches 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F373 Octal D-type transparent latches - SN74F373N - Texas Instruments
Dallas, TX, United States
SN74F373 Octal D-type transparent latches
SN74F373N
SN74F373 Octal D-type transparent latches SN74F373N
Octal D-type transparent latches 20-PDIP 0 to 70

Octal D-type transparent latches 20-PDIP 0 to 70

Buy Now Datasheet
Latches - 296-3586-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74F373N
006755-SN74F373N
Logic - Logic - Latches - SN74F373N 006755-SN74F373N
Manufacturer: Texas Instruments Win Source Part Number: 006755-SN74F373N Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 8.6ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006755-SN74F373N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.6ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - SN74F373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74F373N
Logic - Latches SN74F373N
IC OCT D-TYPE LATCH 20-DIP

IC OCT D-TYPE LATCH 20-DIP

Supplier's Site Datasheet
Ic, Logic, Oct D-Type Latch, 20Dip; Logic Family / Base Number Texas Instruments - 37AJ1085 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Oct D-Type Latch, 20Dip; Logic Family / Base Number Texas Instruments
37AJ1085
Ic, Logic, Oct D-Type Latch, 20Dip; Logic Family / Base Number Texas Instruments 37AJ1085
IC, LOGIC, OCT D-TYPE LATCH, 20DIP; Logic Family / Base Number:74F373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:4.9ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; RoHS Compliant: Yes

IC, LOGIC, OCT D-TYPE LATCH, 20DIP; Logic Family / Base Number:74F373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:4.9ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; RoHS Compliant: Yes

Supplier's Site
Latches - SN74F373N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN74F373N
Latches SN74F373N
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74F373N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74F373N
Integrated Circuits (ICs) - Logic - Latches SN74F373N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74F373N 296-3586-5-ND 006755-SN74F373N SN74F373N 37AJ1085 SN74F373N SN74F373N
Product Name SN74F373 Octal D-type transparent latches Latches Logic - Logic - Latches - SN74F373N Logic - Latches Ic, Logic, Oct D-Type Latch, 20Dip; Logic Family / Base Number Texas Instruments Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 55 mA
Propagation Delay 8 ns 8.6 ns 8.6 ns 8.6 ns 4.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-86867012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Latches - 9314FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers