The SN74F373 is an octal D-type transparent latch designed by Texas Instruments, featuring eight latches in a single package. It offers 3-state bus-driving true outputs, making it suitable for driving capacitive or low-impedance loads. The device allows full parallel access for loading data, and while the latch-enable (LE) input is high, the Q outputs follow the D inputs. When LE is low, the outputs are latched at the current D input levels. The SN74F373 includes a buffered output-enable (OE) input that can place the outputs in a high-impedance state, allowing for bus line driving without additional interface components. This functionality enables the retention of old data or the entry of new data while the outputs are disabled. The device operates within a supply voltage range of 4.5V to 5.5V and is characterized for operation from 0°C to 70°C. It is available in various package options, including a shrink small-outline package, which reduces PCB area while maintaining the same I/O pin count and functionality.
Octal D-type transparent latches 20-SOIC 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Win Source Part Number: 1257310-SN74F373DWG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74F
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 8.6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74F373
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC LATCH OCT TRANSP D 3ST 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74F373DWG4 | SN74F373DWG4-ND | 1257310-SN74F373DWG4 | SN74F373DWG4 | SN74F373DWG4 | SN74F373DWG4 |
| Product Name | SN74F373 Octal D-type transparent latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 55 mA | |||||
| Propagation Delay | 8 ns | 8.6 ns | 8.6 ns | 8.6 ns |