Texas Instruments Standard Linear and Logic 5V Logic IC SN74F280BN

Description
9-Bit Parity Generator/Checker IC, 5V, 10ns, PDIP Product overview: SN74F280BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Parity Generators and Checkers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 720-SN74F280BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-Bit Parity Generator/Checker IC, 5V, 10ns, PDIP Product overview: SN74F280BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Parity Generators and Checkers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 720-SN74F280BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Logic IC
720-SN74F280BN
5V Logic IC 720-SN74F280BN
9-Bit Parity Generator/Checker IC, 5V, 10ns, PDIP Product overview: SN74F280BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Parity Generators and Checkers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 720-SN74F280BN can be used for catalog matching and distributor lookup.

9-Bit Parity Generator/Checker IC, 5V, 10ns, PDIP Product overview: SN74F280BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Parity Generators and Checkers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 720-SN74F280BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 720-SN74F280BN
Product Name 5V Logic IC
Gate Type Parity Gen
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 5440/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers