IC F/FAST SERIES, DUAL 5-INPUT NOR GATE, PDSO14, GREEN, PLASTIC, SOP-14, Gate Product overview: SN74F260NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F260NSR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257890-SN74F260NSR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74F
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 5
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74F26
Product Status: Obsolete
IC GATE NOR 2CH 5-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74F260NSR | 1257890-SN74F260NSR | SN74F260NSR | SN74F260NSR |
| Product Name | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR; NOR GATE | NOT; NOR; NOR Gate | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Inputs | 5 | 5 | 5 | |
| Propagation Delay | 5.5 ns | 5.5 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |