Dual 1-of-4 data selectors/multiplexe
Dual 1-of-4 Data Selectors/Multiplexe
Multiplexer, F/FAST Series, 2-Func, 4 Line Input, 1 Line Output, True Output, TTL, PDSO16
Multiplexer 2 x 4:1 16-SOIC
IC MULTIPLEXER 2 X 4:1 16SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74F253D | SN74F253D | SN74F253D | SN74F253D |
| Product Name | SN74F253 Dual 1-of-4 Data Selectors/Multiplexers With 3-State Outputs | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SO,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | F | TTL |