Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74F253D SN74F253D

Description
Manufacturer: Texas Instruments Win Source Part Number: 006742-SN74F253D Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006742-SN74F253D Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74F253D - 006742-SN74F253D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74F253D
006742-SN74F253D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74F253D 006742-SN74F253D
Manufacturer: Texas Instruments Win Source Part Number: 006742-SN74F253D Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006742-SN74F253D
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 70MHz SOIC Analog Switch and Multiplexer IC
743-SN74F253D
Dual 70MHz SOIC Analog Switch and Multiplexer IC 743-SN74F253D
Dual 4:1 Multiplexer, 3-State, 70MHz, SOIC Product overview: SN74F253D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 70MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74F253D can be used for catalog matching and distributor lookup.

Dual 4:1 Multiplexer, 3-State, 70MHz, SOIC Product overview: SN74F253D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 70MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74F253D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-3573-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-3573-5-ND
Signal Switches, Multiplexers, Decoders 296-3573-5-ND
Multiplexer 2 x 4:1 16-SOIC

Multiplexer 2 x 4:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74F253D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74F253D
Logic - Signal Switches, Multiplexers, Decoders SN74F253D
IC MULTIPLEXER 2 X 4:1 16SOIC

IC MULTIPLEXER 2 X 4:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 006742-SN74F253D 743-SN74F253D 296-3573-5-ND SN74F253D
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74F253D Dual 70MHz SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC Rail/Tube SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74HC157BQ,115TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74S253PC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP
View Details
Multiplexer & Demultiplexer ICs - 1922929P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details