Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74F245NG4

Description
Win Source Part Number: 1259618-SN74F245NG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74F Standard Package: 20 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F245NE4,SN74F245 NE4 Base Product Number: 74F245
Request a Quote Datasheet
Description
Win Source Part Number: 1259618-SN74F245NG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74F Standard Package: 20 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F245NE4,SN74F245 NE4 Base Product Number: 74F245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259618-SN74F245NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259618-SN74F245NG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259618-SN74F245NG4
Win Source Part Number: 1259618-SN74F245NG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74F Standard Package: 20 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F245NE4,SN74F245 NE4 Base Product Number: 74F245

Win Source Part Number: 1259618-SN74F245NG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74F
Standard Package: 20
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 3mA, 24mA; 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74F245NE4,SN74F245NE4
Base Product Number: 74F245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74F245NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74F245NG4
Buffers, Drivers, Receivers, Transceivers SN74F245NG4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259618-SN74F245NG4 SN74F245NG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type 20-DIP (0.300", 7.62mm) 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details