Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DWRG4 SN74F245DWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254376-SN74F245DWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254376-SN74F245DWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DWRG4 - 1254376-SN74F245DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DWRG4
1254376-SN74F245DWRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DWRG4 1254376-SN74F245DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254376-SN74F245DWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254376-SN74F245DWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
IC BUS TRANSCEIVER 8BIT 20SOIC - 815-SN74F245DWRG4 - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER 8BIT 20SOIC
815-SN74F245DWRG4
IC BUS TRANSCEIVER 8BIT 20SOIC 815-SN74F245DWRG4
IC BUS TRANSCEIVER 8BIT 20SOIC

IC BUS TRANSCEIVER 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers
Product Number 1254376-SN74F245DWRG4 815-SN74F245DWRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F245DWRG4 IC BUS TRANSCEIVER 8BIT 20SOIC
Package Type Surface Mount; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details