Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin PDIP Tube
Buffers & Line Drivers Tri-State Octal
NON INVERTING BUFFER, DIP-20; Logic Family / Base Number:74F244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74F; MSL:- RoHS Compliant: Yes
IC, BUFFER/DRIVER/RECEIV
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74F244N | SN74F244N | 64K3172 |
| Product Name | Others | Buffers & Line Drivers | Non Inverting Buffer, Dip-20; Logic Family / Base Number Texas Instruments |