BUFFER/DRIVER, OCTAL, SMD, SOIC20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74F244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74F; Logic ICRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 52AH4402 |
| Product Name | Buffer/driver, Octal, Smd, Soic20; Logic Device Type Texas Instruments |