OCTAL BUFFER/DRIVER, 3-STATE, DIP20; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74F240; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74F; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Octal Buffers and Line Drivers
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9303 | SN74F240N |
| Product Name | Octal Buffer/driver, 3-State, Dip20; Logic Device Type Texas Instruments | Buffers & Line Drivers |