Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74F2373DWR

Description
Win Source Part Number: 1257313-SN74F2373DWR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74F Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 12mA Independent Circuits: 1 Delay Time - Propagation: 7.3ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F23 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257313-SN74F2373DWR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74F Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 12mA Independent Circuits: 1 Delay Time - Propagation: 7.3ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F23 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257313-SN74F2373DWR
Integrated Circuits (ICs) - Logic - Latches 1257313-SN74F2373DWR
Win Source Part Number: 1257313-SN74F2373DWR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74F Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 12mA Independent Circuits: 1 Delay Time - Propagation: 7.3ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F23 Product Status: Obsolete

Win Source Part Number: 1257313-SN74F2373DWR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74F
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 12mA
Independent Circuits: 1
Delay Time - Propagation: 7.3ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74F23
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74F2373DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74F2373DWR
Logic - Latches SN74F2373DWR
IC LATCH OCTAL TRANSP D 20-SOIC

IC LATCH OCTAL TRANSP D 20-SOIC

Supplier's Site Datasheet
Latches - SN74F2373DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257313-SN74F2373DWR SN74F2373DWR SN74F2373DWR
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 12 mA 12 mA
High-level Output Current (Source) 3 mA 3 mA
Propagation Delay 7.3 ns 7.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT373BQ-Q100115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal D-type transparent latch; 3-state - 74AHC573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details