Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74F2373DWE4

Description
Win Source Part Number: 1257308-SN74F2373DWE 4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74F Standard Package: 975 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 12mA Independent Circuits: 1 Delay Time - Propagation: 7.3ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F23 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257308-SN74F2373DWE 4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74F Standard Package: 975 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 12mA Independent Circuits: 1 Delay Time - Propagation: 7.3ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F23 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257308-SN74F2373DWE4
Integrated Circuits (ICs) - Logic - Latches 1257308-SN74F2373DWE4
Win Source Part Number: 1257308-SN74F2373DWE 4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74F Standard Package: 975 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 12mA Independent Circuits: 1 Delay Time - Propagation: 7.3ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F23 Product Status: Obsolete

Win Source Part Number: 1257308-SN74F2373DWE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74F
Standard Package: 975
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 12mA
Independent Circuits: 1
Delay Time - Propagation: 7.3ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74F23
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74F2373DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - SN74F2373DWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74F2373DWE4
Logic - Latches SN74F2373DWE4
IC LATCH OCTAL TRANSP D 20-SOIC

IC LATCH OCTAL TRANSP D 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257308-SN74F2373DWE4 SN74F2373DWE4 SN74F2373DWE4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 12 mA 12 mA
High-level Output Current (Source) 3 mA 3 mA
Propagation Delay 7.3 ns 7.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS75 4-Bit Bistable Latches - 7601201FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
3 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573APW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74HCT573PW-Q100118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 74FCT373KTQ - Quarktwin Technology Ltd.
Integrated Device Technology
View Details