Texas Instruments High-Performance Analog Latches SN74F2373DBR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74F2373DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74F2373DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74F2373DBR
Logic - Latches SN74F2373DBR
IC LATCH OCTAL TRANSP D 20-SSOP

IC LATCH OCTAL TRANSP D 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SN74F2373DBR SN74F2373DBR
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
Logic - Latches - 74HCT373D,652 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
2.5 V/3.3 V 16-bit D-type transparent latch; 3-state - 74ALVCH16373DGG:11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage +4.6
View Details
5 suppliers
Latches - 74FCT2373ZCTQ - Quarktwin Technology Ltd.
Integrated Device Technology
View Details