Texas Instruments Standard Linear and Logic Quad SMD 100MHz 5V Logic IC SN74F175NSR

Description
Quad D-Type Flip-Flop, 100MHz, 5V, TTL, SOP, Surface Mount Product overview: SN74F175NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 100MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 100MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F175NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 100MHz, 5V, TTL, SOP, Surface Mount Product overview: SN74F175NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 100MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 100MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F175NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad SMD 100MHz 5V Logic IC
706-SN74F175NSR
Quad SMD 100MHz 5V Logic IC 706-SN74F175NSR
Quad D-Type Flip-Flop, 100MHz, 5V, TTL, SOP, Surface Mount Product overview: SN74F175NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 100MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 100MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F175NSR can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 100MHz, 5V, TTL, SOP, Surface Mount Product overview: SN74F175NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 100MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 100MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F175NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74F175NSR
Product Name Quad SMD 100MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details