Texas Instruments High-Performance Analog Quad 100MHz 5V DIP Logic IC SN74F175N

Description
Quad D-Type Flip-Flop, 100MHz, TTL, 5V, DIP Product overview: SN74F175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 100MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F175N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 100MHz, TTL, 5V, DIP Product overview: SN74F175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 100MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F175N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 100MHz 5V DIP Logic IC
706-SN74F175N
Quad 100MHz 5V DIP Logic IC 706-SN74F175N
Quad D-Type Flip-Flop, 100MHz, TTL, 5V, DIP Product overview: SN74F175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 100MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F175N can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 100MHz, TTL, 5V, DIP Product overview: SN74F175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 100MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F175N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16741387 - Radwell International
Willingboro, NJ, United States
Logic IC
16741387
Logic IC 16741387
D FLIP-FLOP, F/FAST SERIES, 4-FUNC, POSITIVE EDGE TRIGGERED, 1-BIT, COMPLEMENTARY OUTPUT, TTL, PDIP16. FREE 2 YEAR RADWELL WARRANTY

D FLIP-FLOP, F/FAST SERIES, 4-FUNC, POSITIVE EDGE TRIGGERED, 1-BIT, COMPLEMENTARY OUTPUT, TTL, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74F175N 16741387
Product Name Quad 100MHz 5V DIP Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NOR gate - 74AHC02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers