Texas Instruments Standard Linear and Logic 80MHz 5V Logic IC SN74F174ANSRG4

Description
D-Type Flip-Flop IC, 6-Bit, 80MHz, 5V, SOP Product overview: SN74F174ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F174ANSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
D-Type Flip-Flop IC, 6-Bit, 80MHz, 5V, SOP Product overview: SN74F174ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F174ANSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80MHz 5V Logic IC - 706-SN74F174ANSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHz 5V Logic IC
706-SN74F174ANSRG4
80MHz 5V Logic IC 706-SN74F174ANSRG4
D-Type Flip-Flop IC, 6-Bit, 80MHz, 5V, SOP Product overview: SN74F174ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F174ANSRG4 can be used for catalog matching and distributor lookup.

D-Type Flip-Flop IC, 6-Bit, 80MHz, 5V, SOP Product overview: SN74F174ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F174ANSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74F174ANSRG4
Product Name 80MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100302DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details