Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 211937-SN74F169N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 296-3560-5-ND | SN74F169N | 211937-SN74F169N | SN74F169N | SN74F169N |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74F169N | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) |