Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F163ANG4

Description
Win Source Part Number: 1258996-SN74F163ANG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74F Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F163ANE4,SN74F16 3ANE4 Base Product Number: 74F163
Request a Quote Datasheet
Description
Win Source Part Number: 1258996-SN74F163ANG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74F Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F163ANE4,SN74F16 3ANE4 Base Product Number: 74F163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258996-SN74F163ANG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258996-SN74F163ANG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258996-SN74F163ANG4
Win Source Part Number: 1258996-SN74F163ANG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74F Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F163ANE4,SN74F16 3ANE4 Base Product Number: 74F163

Win Source Part Number: 1258996-SN74F163ANG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74F
Standard Package: 25
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 100 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74F163ANE4,SN74F163ANE4
Base Product Number: 74F163

Buy Now Datasheet
Counters, Dividers - SN74F163ANG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74F163ANG4-ND
Counters, Dividers SN74F163ANG4-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Counters, Dividers - SN74F163ANG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74F163ANG4
Logic - Counters, Dividers SN74F163ANG4
IC COUNTER 4BIT BIN SYNC 16-DIP

IC COUNTER 4BIT BIN SYNC 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74F163ANG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74F163ANG4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F163ANG4
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - SN74F163ANG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F163ANG4
Counters, Dividers SN74F163ANG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1258996-SN74F163ANG4 SN74F163ANG4-ND SN74F163ANG4 SN74F163ANG4 SN74F163ANG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Counters, Dividers - 54F169DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 60 MHz
View Details
2 suppliers
Counters, Dividers - 1727-3299-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers
 - 54LS293/BCA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type DIP; CDIP14
View Details