Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F163ADBRG4

Description
Win Source Part Number: 1258995-SN74F163ADBR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74F Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258995-SN74F163ADBR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74F Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258995-SN74F163ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258995-SN74F163ADBRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258995-SN74F163ADBRG4
Win Source Part Number: 1258995-SN74F163ADBR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74F Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 100 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74F16 Product Status: Obsolete

Win Source Part Number: 1258995-SN74F163ADBRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74F
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 100 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74F16
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74F163ADBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F163ADBRG4
Counters, Dividers SN74F163ADBRG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now Datasheet
Logic - Counters, Dividers - SN74F163ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74F163ADBRG4
Logic - Counters, Dividers SN74F163ADBRG4
IC COUNTER BINARY 4BIT 16SSOP

IC COUNTER BINARY 4BIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1258995-SN74F163ADBRG4 SN74F163ADBRG4 SN74F163ADBRG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SSOP SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AMG4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
5 suppliers