Texas Instruments SN74F157A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74F157AN

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP 0 to 70
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F157AN is a quadruple 2-input data selector/multiplexer in a 16-pin PDIP package, operating from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. It features buffered inputs and outputs, a common strobe input, and provides true data output. The device has a high-level output voltage of 2.5 V minimum at IOH = −1 mA and a low-level output voltage of 0.3 V maximum at IOL = 20 mA. Propagation delay is 3.2 ns to 12 ns for low-to-high and 2.2 ns to 9 ns for high-to-low transitions on the output when driven with a 50 pF load and 500 Ω load resistance.

Datasheet Summary
Powered by GS/AI

The SN74F157AN is a quadruple 2-input data selector/multiplexer in a 16-pin PDIP package, operating from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. It features buffered inputs and outputs, a common strobe input, and provides true data output. The device has a high-level output voltage of 2.5 V minimum at IOH = −1 mA and a low-level output voltage of 0.3 V maximum at IOL = 20 mA. Propagation delay is 3.2 ns to 12 ns for low-to-high and 2.2 ns to 9 ns for high-to-low transitions on the output when driven with a 50 pF load and 500 Ω load resistance.

Suppliers

Company
Product
Description
Supplier Links
SN74F157A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74F157AN - Texas Instruments
Dallas, TX, United States
SN74F157A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74F157AN
SN74F157A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74F157AN
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP 0 to 70

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74F157AN - Rochester Electronics
Newburyport, MA, United States
Multiplexer, F/FAST Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDIP16

Multiplexer, F/FAST Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDIP16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74F157AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74F157AN
Signal Switches, Multiplexers, Decoders SN74F157AN
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74F157AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74F157AN
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74F157AN
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site
Logic, Quad 2 Texas Instruments - 26AJ9302 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2 Texas Instruments
26AJ9302
Logic, Quad 2 Texas Instruments 26AJ9302
LOGIC, QUAD 2:1 DATA SEL/MUX, 16DIP; Logic Family / Base Number:74F157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

LOGIC, QUAD 2:1 DATA SEL/MUX, 16DIP; Logic Family / Base Number:74F157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74F157AN SN74F157AN SN74F157AN SN74F157AN 26AJ9302
Product Name SN74F157A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Logic, Quad 2 Texas Instruments
Supply Voltage 4.5 4.5V ~ 5.5V 5.5V
Package Type PDIP,SO,SOIC DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family F TTL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3857DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; 24-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS158DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Through Hole
Operating Current 0.4000 to 4 mA
View Details
2 suppliers