The SN74F157ADR is a quadruple 2-input data selector/multiplexer
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
Multiplexer, F/FAST Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDSO16
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74F157ADR | SN74F157ADR | SN74F157ADR | SN74F157ADR |
| Product Name | SN74F157A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SO,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | F | TTL |