The SN74F153NSR is a dual 4-channel multiplexer designed for multiplexing multiple input lines to a single output line. It features a strobe (enable) line that allows for cascading configurations, enabling the connection of multiple devices. This device operates within a supply voltage range of 4.5 V to 5.5 V and is characterized for operation from 0°C to 70°C. The SN74F153NSR is available in a 16-SO package and supports a maximum output current of 20 mA. It includes inverters and drivers for full binary decoding, making it suitable for applications requiring parallel-to-serial conversion. The product is actively manufactured and has a medium popularity rating in the market.
Multiplexer 2 x 4:1 16-SO
Multiplexer 2 x 4:1 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 065453-SN74F153NSR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Dual 4:1 Multiplexer IC, 70MHz, 5.5V, SOP Product overview: SN74F153NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 70MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74F153NSR can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 2 X 4:1 16SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-13184-1-ND | 065453-SN74F153NSR | 743-SN74F153NSR | SN74F153NSR |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74F153NSR | Dual 70MHz 5.5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | SOIC; "16-SOIC | 16-SO | Tape and Reel | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |