SN74F153N - Dual 1-of-4 Data Selectors/Multiplexe
Multiplexer 2 x 4:1 16-PDIP
IC MULTIPLEXER 2 X 4:1 16DIP
LOGIC, DUAL 1-OF-4 SEL/MUX, 16DIP; Logic Family / Base Number:74F153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; RoHS Compliant: Yes
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74F153N | SN74F153N | SN74F153N | 37AJ1080 |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Logic, Dual 1-Of-4 Sel/mux, 16Dip; Logic Family / Base Number Texas Instruments | |
| Package Type | DIP; PDIP; PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; DIP |