Manufacturer: Texas Instruments
Win Source Part Number: 030078-SN74F126DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
IC BUF NON-INVERT 5.5V 14SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 030078-SN74F126DR | 296-14804-6-ND | SN74F126DR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74F126DR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |