NON INVERTING BUS BUFFER GATE SOIC-14; Logic Family / Base Number:74F125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74F RoHS Compliant: Yes
IC, BUFFER GATE, QUAD 3STATE, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74F125; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74F; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Quad Bus
Buffer/Line Driver 4-CH Non-Inverting 3-ST Bipolar 14-Pin SOIC Tube - Rail/Tube
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 52F2367 | SN74F125D | SN74F125D |
| Product Name | Non Inverting Bus Buffer Gate Soic-14; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers | Others |