Texas Instruments Standard Linear and Logic Dual 130MHz 5V Logic IC SN74F112NSRE4

Description
Dual JK Flip-Flop IC, Negative Edge Trigger, 130MHz, 5V, SOP Product overview: SN74F112NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 130MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F112NSRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual JK Flip-Flop IC, Negative Edge Trigger, 130MHz, 5V, SOP Product overview: SN74F112NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 130MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F112NSRE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 130MHz 5V Logic IC
706-SN74F112NSRE4
Dual 130MHz 5V Logic IC 706-SN74F112NSRE4
Dual JK Flip-Flop IC, Negative Edge Trigger, 130MHz, 5V, SOP Product overview: SN74F112NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 130MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F112NSRE4 can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop IC, Negative Edge Trigger, 130MHz, 5V, SOP Product overview: SN74F112NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 130MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F112NSRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74F112NSRE4
Product Name Dual 130MHz 5V Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details