Texas Instruments Standard Linear and Logic Dual 90MHz 5V DIP Logic IC SN74F109N

Description
Dual JK Flip-Flop, Pos Edge Trigger, 90MHz, TTL, 5V, DIP Product overview: SN74F109N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 90MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F109N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, Pos Edge Trigger, 90MHz, TTL, 5V, DIP Product overview: SN74F109N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 90MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F109N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 90MHz 5V DIP Logic IC
706-SN74F109N
Dual 90MHz 5V DIP Logic IC 706-SN74F109N
Dual JK Flip-Flop, Pos Edge Trigger, 90MHz, TTL, 5V, DIP Product overview: SN74F109N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 90MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F109N can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, Pos Edge Trigger, 90MHz, TTL, 5V, DIP Product overview: SN74F109N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 90MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74F109N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74F109N
Product Name Dual 90MHz 5V DIP Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 4001BDC - 906733-4001BDC - Win Source Electronics
Specs
Gate Type NOT
Logic Family CMOS
View Details
2 suppliers
Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-87647012A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details