Texas Instruments Standard Linear and Logic No. Of Inputs Texas Instruments SN74F08D.

Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:20mA; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:20mA; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Texas Instruments - 15AC0441 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Texas Instruments
15AC0441
No. Of Inputs Texas Instruments 15AC0441
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:20mA; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:20mA; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC0441
Product Name No. Of Inputs Texas Instruments
Supply Voltage 5.5V
Inputs 2
Operating Current 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

2-input OR gate - 74AHCT1G32GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
4 suppliers
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
 - 5433J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details