Inverter IC 6 Channel 14-PDIP
6-Ch Bipolar Inverter IC, 4.5-5.5V, 5ns, PDIP Product overview: SN74F04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F04N can be used for catalog matching and distributor lookup.
HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74F04; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC, INVERTER; Logic Family / Base Number:74F04; Logic Type:Inverter; Output Current:20mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74F; Logic IC BaseRoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14DIP
IC INVERTER 6CH 1-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-3542-5-ND | 705-SN74F04N | 60K6799 | 28AH5039 | SN74F04N | SN74F04N | SN74F04N |
| Product Name | Gates and Inverters | 5.5V Logic IC | Hex Inverter, Dip-14; Logic Function Texas Instruments | Ic, Inverter; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 5 ns | 5 ns | |||||
| Low Level Output Current (Sink) | 1 mA | 20 mA |