6-Ch Bipolar Inverter IC, 4.5-5.5V, 6ns, SOIC Product overview: SN74F04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F04D can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1254356-SN74F04D
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 1mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74F04
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF
IC, INVERTER, BIPOLAR, HEX, 6 CHANNEL / CIRCUIT, 1 INPUT, 74F SERIES, TTL, 14-SOIC, 1 MA ~ 20MA, SUPPLY VOLTAGE: 4.5V~ 5.5V, 14 PINS, SMD, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
74F FAST TTL, SMD, 74F04, SOIC14; Logic Family / Base Number:74F04; Logic Type:Inverter; Output Current:20mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74F04D | 296-1177-5-ND | 1254356-SN74F04D | 16840228 | SN74F04D | 26AJ9293 | SN74F04D |
| Product Name | 5.5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74F04D | Logic IC | Gates and Inverters | 74F Fast Ttl, Smd, 74F04, Soic14; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 1 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 6 ns | 5 ns | 5 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |