Texas Instruments Standard Linear and Logic No. Of Inputs Texas Instruments SN74F02D.

Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:20mA; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:20mA; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Texas Instruments - 15AC0440 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Texas Instruments
15AC0440
No. Of Inputs Texas Instruments 15AC0440
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:20mA; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74F; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:20mA; Operating Temperature Min:0°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC0440
Product Name No. Of Inputs Texas Instruments
Supply Voltage 5.5V
Inputs 2
Operating Current 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers
Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
 - 54AS11J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; CFP14
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details