Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTS3384DBR

Description
IC BUS SWITCH 5 X 1:1 24SSOP
Datasheet
Description
IC BUS SWITCH 5 X 1:1 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTS3384DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBTS3384DBR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTS3384DBR
IC BUS SWITCH 5 X 1:1 24SSOP

IC BUS SWITCH 5 X 1:1 24SSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBTS3384DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBTS3384DBR
Signal Switches, Multiplexers, Decoders SN74CBTS3384DBR
Bus Switch 5 x 1:1 24-SSOP

Bus Switch 5 x 1:1 24-SSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBTS3384DBR SN74CBTS3384DBR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3857DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC138PW-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 5.2 mA
View Details
2 suppliers