Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094933-SN74CBTS3306
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 2
Weight: 39.008944 mg
Number of Bits: 2
Resistance: 14 Ω
Number of Pins: 8
High Level Output Current: -128 mA
Low Level Output Current: 128 mA
Independent Circuits: 2
Quiescent Current: 3 µA
Propagation Delay: 250 ps
Categories: OEM Parts( S )
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Turn-On Delay Time: 5.6 ns
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094933-SN74CBTS3306PWRG4 |
| Product Name | OEM Parts - OEM Parts ( S ) - SN74CBTS3306PWRG4 |