Texas Instruments High-Performance Analog 200MHz 5.5V SSOP Analog Switch and Multiplexer IC SN74CBTS16211DLR

Description
24-Bit FET Bus Switch, 200MHz, 5.5V, 24-Switch, SSOP Product overview: SN74CBTS16211DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTS16211DLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit FET Bus Switch, 200MHz, 5.5V, 24-Switch, SSOP Product overview: SN74CBTS16211DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTS16211DLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 5.5V SSOP Analog Switch and Multiplexer IC
743-SN74CBTS16211DLR
200MHz 5.5V SSOP Analog Switch and Multiplexer IC 743-SN74CBTS16211DLR
24-Bit FET Bus Switch, 200MHz, 5.5V, 24-Switch, SSOP Product overview: SN74CBTS16211DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTS16211DLR can be used for catalog matching and distributor lookup.

24-Bit FET Bus Switch, 200MHz, 5.5V, 24-Switch, SSOP Product overview: SN74CBTS16211DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTS16211DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTS16211DLR - 765278-SN74CBTS16211DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTS16211DLR
765278-SN74CBTS16211DLR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTS16211DLR 765278-SN74CBTS16211DLR
Manufacturer: Texas Instruments Win Source Part Number: 765278-SN74CBTS16211 DLR Series: 74CBTS Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: SN74CBTS16211 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CBT16211DL,512; CBT16211DL,112; CBT16211DL,518; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765278-SN74CBTS16211DLR
Series: 74CBTS
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: SN74CBTS16211
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): CBT16211DL,512; CBT16211DL,112; CBT16211DL,518;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTS16211DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTS16211DLR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTS16211DLR
IC BUS SWITCH 12 X 1:1 56SSOP

IC BUS SWITCH 12 X 1:1 56SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBTS16211DLR 765278-SN74CBTS16211DLR SN74CBTS16211DLR
Product Name 200MHz 5.5V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTS16211DLR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 200 MHz
Min Operating Current 0.0030 mA
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 100371QCX - Lingto Electronic Limited
Specs
Configuration 3 x 4:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053D-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
4 suppliers