Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3861PWR

Description
IC BUS SWITCH 10 X 1:1 24TSSOP
Datasheet
Description
IC BUS SWITCH 10 X 1:1 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3861PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3861PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3861PWR
IC BUS SWITCH 10 X 1:1 24TSSOP

IC BUS SWITCH 10 X 1:1 24TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBTLV3861PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBTLV3861PWR
Signal Switches, Multiplexers, Decoders SN74CBTLV3861PWR
Bus Switch 10 x 1:1 24-TSSOP

Bus Switch 10 x 1:1 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBTLV3861PWR SN74CBTLV3861PWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC157DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F153FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 1 to 20 mA
View Details
2 suppliers
 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers