Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3857DGVR

Description
IC BUS SWITCH 10 X 1:1 24TVSOP
Description
IC BUS SWITCH 10 X 1:1 24TVSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3857DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3857DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3857DGVR
IC BUS SWITCH 10 X 1:1 24TVSOP

IC BUS SWITCH 10 X 1:1 24TVSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBTLV3857DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBTLV3857DGVR
Signal Switches, Multiplexers, Decoders SN74CBTLV3857DGVR
Bus Switch 10 x 1:1 24-TVSOP

Bus Switch 10 x 1:1 24-TVSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBTLV3857DGVR SN74CBTLV3857DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC139PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3Q3257DBQRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers